Easy Braid Co. Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid Q-C-5AS

Description
DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:19.5mm; Length:5ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:19.5mm; Length:5ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid - 52AC2225 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid
52AC2225
Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid 52AC2225
DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:19.5mm; Length:5ft; Product Range:- RoHS Compliant: Yes

DESOLDERING BRAID, 5FT, 25/PACK; Braid Material:Oxide Free Copper; Width:19.5mm; Length:5ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52AC2225
Product Name Desoldering Braid, 5Ft, 25/pack; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 588988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
Output Current 13 amps
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details