Easy Braid Co. Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid Q-C-25

Description
DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid - 51AC9464 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid
51AC9464
Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid 51AC9464
DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:Quick Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51AC9464
Product Name Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631928 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RHC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details