Easy Braid Co. Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid Q-A-10AS

Description
DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid - 39AH4070 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid
39AH4070
Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid 39AH4070
DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:Quick Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH4070
Product Name Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2769518 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Kat Automatic Gouging Machine - omatic Gouging Machine - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Welding
View Details