Easy Braid Co. Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid OS-C-25

Description
DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:One Step Series RoHS Compliant: Yes
Description
DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:One Step Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Desoldering Braid, 0.075 X 25Ft, Green, is designed for the rework and repair of printed circuit boards and other electronic devices. It effectively removes solder from components or pads, utilizing a concentrated fine copper braid that requires less length for each desoldering application. The braid is made from clean, oxide-free copper wire and features a tight weave for quick desoldering. It is compatible with RMA type no-clean fluxes, and the flux residue does not require cleaning after use. This product is compliant with ESD Association standards and has a flux classification type L0 per IPC J-STD-004B. Each bobbin is individually stamped with a lot code and comes with a two-year warranty against defects when stored properly.

Datasheet Summary
Powered by GS/AI

The Desoldering Braid, 0.075 X 25Ft, Green, is designed for the rework and repair of printed circuit boards and other electronic devices. It effectively removes solder from components or pads, utilizing a concentrated fine copper braid that requires less length for each desoldering application. The braid is made from clean, oxide-free copper wire and features a tight weave for quick desoldering. It is compatible with RMA type no-clean fluxes, and the flux residue does not require cleaning after use. This product is compliant with ESD Association standards and has a flux classification type L0 per IPC J-STD-004B. Each bobbin is individually stamped with a lot code and comes with a two-year warranty against defects when stored properly.

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid - 51AC9356 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid
51AC9356
Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid 51AC9356
DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:One Step Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.075" X 25FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:25ft; Product Range:One Step Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51AC9356
Product Name Desoldering Braid, 0.075 X 25Ft, Green; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 2037789 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details