Easy Braid Co. Desoldering Braid, 0.05 X 5Ft, Yellow; Braid Material Easybraid OS-B-5AS

Description
DESOLDERING BRAID, 0.05" X 5FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.05" X 5FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.05 X 5Ft, Yellow; Braid Material Easybraid - 39AH3947 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.05 X 5Ft, Yellow; Braid Material Easybraid
39AH3947
Desoldering Braid, 0.05 X 5Ft, Yellow; Braid Material Easybraid 39AH3947
DESOLDERING BRAID, 0.05" X 5FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.05" X 5FT, YELLOW; Braid Material:Oxide Free Copper; Width:0.05"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3947
Product Name Desoldering Braid, 0.05 X 5Ft, Yellow; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122190 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details