Easy Braid Co. Desoldering Braid, 0.025 X 5Ft, Grey; Braid Material Easybraid OS-A-5AS

Description
DESOLDERING BRAID, 0.025" X 5FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.025" X 5FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.025 X 5Ft, Grey; Braid Material Easybraid - 39AH3946 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.025 X 5Ft, Grey; Braid Material Easybraid
39AH3946
Desoldering Braid, 0.025 X 5Ft, Grey; Braid Material Easybraid 39AH3946
DESOLDERING BRAID, 0.025" X 5FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.025" X 5FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:5ft; Product Range:One Step Braid Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3946
Product Name Desoldering Braid, 0.025 X 5Ft, Grey; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 2024494 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
400 MOGGY® Trackless Welding Carriage w/ Integrated Wire Feeder - GM-04-100-W - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details