Easy Braid Co. Desoldering Braid, 0.075 X 5Ft, Green; Braid Material Easybraid LF-C-5AS

Description
DESOLDERING BRAID, 0.075" X 5FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:5ft; Product Range:One Step LF Series RoHS Compliant: Yes
Datasheet
Description
DESOLDERING BRAID, 0.075" X 5FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:5ft; Product Range:One Step LF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.075 X 5Ft, Green; Braid Material Easybraid - 39AH3943 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.075 X 5Ft, Green; Braid Material Easybraid
39AH3943
Desoldering Braid, 0.075 X 5Ft, Green; Braid Material Easybraid 39AH3943
DESOLDERING BRAID, 0.075" X 5FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:5ft; Product Range:One Step LF Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.075" X 5FT, GREEN; Braid Material:Oxide Free Copper; Width:0.075"; Length:5ft; Product Range:One Step LF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3943
Product Name Desoldering Braid, 0.075 X 5Ft, Green; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details