Easy Braid Co. Desoldering Braid, Lead Free, .025 X 5, Antistatic, 25/pack Rohs Compliant Easybraid LF-A-5AS

Description
DESOLDERING BRAID, LEAD FREE, .025" X 5, ANTISTATIC, 25/PACK ROHS COMPLIANT: YES
Description
DESOLDERING BRAID, LEAD FREE, .025" X 5, ANTISTATIC, 25/PACK ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The EasyBraid Desoldering Braid is a lead-free product designed for the rework and repair of printed circuit boards and electronic devices. It features a width of 0.025 inches and comes in a 5-foot length, packaged in a static dissipative bobbin that complies with ESD Association standards. The braid is made from clean, oxide-free copper wire with a tight weave that facilitates efficient solder removal from components or pads. It utilizes a flux formulated for higher activation temperatures and is compatible with RMA type no-clean fluxes. The product is RoHS compliant and leaves an environmentally safe residue after use. Each bobbin is individually stamped with a lot code, and a certificate of compliance is available on the manufacturer's website.

Datasheet Summary
Powered by GS/AI

The EasyBraid Desoldering Braid is a lead-free product designed for the rework and repair of printed circuit boards and electronic devices. It features a width of 0.025 inches and comes in a 5-foot length, packaged in a static dissipative bobbin that complies with ESD Association standards. The braid is made from clean, oxide-free copper wire with a tight weave that facilitates efficient solder removal from components or pads. It utilizes a flux formulated for higher activation temperatures and is compatible with RMA type no-clean fluxes. The product is RoHS compliant and leaves an environmentally safe residue after use. Each bobbin is individually stamped with a lot code, and a certificate of compliance is available on the manufacturer's website.

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, Lead Free, .025 X 5, Antistatic, 25/pack Rohs Compliant Easybraid - 51AC9083 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, Lead Free, .025 X 5, Antistatic, 25/pack Rohs Compliant Easybraid
51AC9083
Desoldering Braid, Lead Free, .025 X 5, Antistatic, 25/pack Rohs Compliant Easybraid 51AC9083
DESOLDERING BRAID, LEAD FREE, .025" X 5, ANTISTATIC, 25/PACK ROHS COMPLIANT: YES

DESOLDERING BRAID, LEAD FREE, .025" X 5, ANTISTATIC, 25/PACK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51AC9083
Product Name Desoldering Braid, Lead Free, .025 X 5, Antistatic, 25/pack Rohs Compliant Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1849016 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details