Easy Braid Co. Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid LF-A-10AS

Description
DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:One Step LF Series RoHS Compliant: Yes
Description
DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:One Step LF Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid - 39AH3940 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid
39AH3940
Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid 39AH3940
DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:One Step LF Series RoHS Compliant: Yes

DESOLDERING BRAID, 0.025" X 10FT, GREY; Braid Material:Oxide Free Copper; Width:0.025"; Length:10ft; Product Range:One Step LF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH3940
Product Name Desoldering Braid, 0.025 X 10Ft, Grey; Braid Material Easybraid
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details