Eastern Instruments Process Duct Flow Conditioner High Beta® HBP

Description
FLOW CONDITIONING WITHIN DUCTS Air flow measurement is most accurate in straight duct runs where air flow can be evenly profiled across the duct at the point of measurement and where no turbulent, reverse, or cyclonic flow patterns are present. Typically, it can take as much as 10 diameters of straight duct run to eliminate turbulent or reverse flow, while it can take as much as 30 diameters of straight duct runs to eliminate cyclonic flow. If you do not have the proper amount of straight duct run present to accurately measure your air flow, some type of flow conditioner is required. WHY USE AN HBP The HBP - High Beta® Process Flow Conditioner is ideally designed for industrial process applications where the expansive straight duct runs needed for accurate flow measurement are not present. Perfect for new or for retrofit applications, the HBP is designed for installations with relatively no straight duct runs upstream or downstream and eliminates cyclonic, turbulent and reverse flow at the point of measurement. The HBP consists of a flanged duct section that can be inserted in to round ducts. An array of VAP3®Pitots is housed within the HBP, allowing for an accurate differential pressure output that provides precise air flow measurement for tighter control of your process. FAST AND EASY INSTALLATION Engineered for a variety of duct sizes and configurations, the HBP is designed to be an accurate, dependable source for air flow profiling and measurement without the lengthy lead times associated with Engineered-to-Order products. Upon arrival onsite, the HBP can be quickly bolted in to place via its flanged spool section, which is manufactured with standard bolt patterns that will easily fit most duct configurations. FEATURES AND BENEFITS DUCT SECTION - available in diameters up to 36". ACCURACY - Accuracy to within ±0.5% and repeatability to within ±0.1%. Testing certification in an AMCA rated test chamber is available. BASIC INSTALLATION - Includes a flanged duct section for easy installation, while the contained pitot array is internally manifolded and connected via through-wall fittings. PRIMARY FLOW ELEMENT - Available with either VAP3®/SA Pitots for clean air flow applications or with VAP3®/PA Pitots for particulate-laden applications. INTEGRAL STRAIGHTENING VANES - Contains integral flow straightening vanes that eliminate cyclonic, turbulent and reverse flow at the point of measurement. MATERIAL OF CONSTRUCTION - 304 SS construction. VAP3® is manufactured of extruded 6063 series aluminum with a final process Teflon hard-anodized coating, ensuring a surface hardness of Rockwell 65C. MINIMAL PRESSURE LOSS - Yields a minimal pressure drop of 33% of the differential pressure. NO MAINTENANCE - There are no active electronic components or moving parts that are installed within the air stream, thus eliminating maintenance costs and ensuring reliability and ease-of-use. VELOCITY AVERAGING THROUGHOUT FULL TRAVERSE OF THE DUCT - VAP3® Pitot installations provide multiple DP sensing ports, covering the full traverse of any duct.
Request a Quote Datasheet
Description
FLOW CONDITIONING WITHIN DUCTS Air flow measurement is most accurate in straight duct runs where air flow can be evenly profiled across the duct at the point of measurement and where no turbulent, reverse, or cyclonic flow patterns are present. Typically, it can take as much as 10 diameters of straight duct run to eliminate turbulent or reverse flow, while it can take as much as 30 diameters of straight duct runs to eliminate cyclonic flow. If you do not have the proper amount of straight duct run present to accurately measure your air flow, some type of flow conditioner is required. WHY USE AN HBP The HBP - High Beta® Process Flow Conditioner is ideally designed for industrial process applications where the expansive straight duct runs needed for accurate flow measurement are not present. Perfect for new or for retrofit applications, the HBP is designed for installations with relatively no straight duct runs upstream or downstream and eliminates cyclonic, turbulent and reverse flow at the point of measurement. The HBP consists of a flanged duct section that can be inserted in to round ducts. An array of VAP3®Pitots is housed within the HBP, allowing for an accurate differential pressure output that provides precise air flow measurement for tighter control of your process. FAST AND EASY INSTALLATION Engineered for a variety of duct sizes and configurations, the HBP is designed to be an accurate, dependable source for air flow profiling and measurement without the lengthy lead times associated with Engineered-to-Order products. Upon arrival onsite, the HBP can be quickly bolted in to place via its flanged spool section, which is manufactured with standard bolt patterns that will easily fit most duct configurations. FEATURES AND BENEFITS DUCT SECTION - available in diameters up to 36". ACCURACY - Accuracy to within ±0.5% and repeatability to within ±0.1%. Testing certification in an AMCA rated test chamber is available. BASIC INSTALLATION - Includes a flanged duct section for easy installation, while the contained pitot array is internally manifolded and connected via through-wall fittings. PRIMARY FLOW ELEMENT - Available with either VAP3®/SA Pitots for clean air flow applications or with VAP3®/PA Pitots for particulate-laden applications. INTEGRAL STRAIGHTENING VANES - Contains integral flow straightening vanes that eliminate cyclonic, turbulent and reverse flow at the point of measurement. MATERIAL OF CONSTRUCTION - 304 SS construction. VAP3® is manufactured of extruded 6063 series aluminum with a final process Teflon hard-anodized coating, ensuring a surface hardness of Rockwell 65C. MINIMAL PRESSURE LOSS - Yields a minimal pressure drop of 33% of the differential pressure. NO MAINTENANCE - There are no active electronic components or moving parts that are installed within the air stream, thus eliminating maintenance costs and ensuring reliability and ease-of-use. VELOCITY AVERAGING THROUGHOUT FULL TRAVERSE OF THE DUCT - VAP3® Pitot installations provide multiple DP sensing ports, covering the full traverse of any duct.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Duct Flow Conditioner - High Beta® HBP - Eastern Instruments
Wilmington, NC, USA
Process Duct Flow Conditioner
High Beta® HBP
Process Duct Flow Conditioner High Beta® HBP
FLOW CONDITIONING WITHIN DUCTS Air flow measurement is most accurate in straight duct runs where air flow can be evenly profiled across the duct at the point of measurement and where no turbulent, reverse, or cyclonic flow patterns are present. Typically, it can take as much as 10 diameters of straight duct run to eliminate turbulent or reverse flow, while it can take as much as 30 diameters of straight duct runs to eliminate cyclonic flow. If you do not have the proper amount of straight duct run present to accurately measure your air flow, some type of flow conditioner is required. WHY USE AN HBP The HBP - High Beta® Process Flow Conditioner is ideally designed for industrial process applications where the expansive straight duct runs needed for accurate flow measurement are not present. Perfect for new or for retrofit applications, the HBP is designed for installations with relatively no straight duct runs upstream or downstream and eliminates cyclonic, turbulent and reverse flow at the point of measurement. The HBP consists of a flanged duct section that can be inserted in to round ducts. An array of VAP3®Pitots is housed within the HBP, allowing for an accurate differential pressure output that provides precise air flow measurement for tighter control of your process. FAST AND EASY INSTALLATION Engineered for a variety of duct sizes and configurations, the HBP is designed to be an accurate, dependable source for air flow profiling and measurement without the lengthy lead times associated with Engineered-to-Order products. Upon arrival onsite, the HBP can be quickly bolted in to place via its flanged spool section, which is manufactured with standard bolt patterns that will easily fit most duct configurations. FEATURES AND BENEFITS DUCT SECTION - available in diameters up to 36". ACCURACY - Accuracy to within ±0.5% and repeatability to within ±0.1%. Testing certification in an AMCA rated test chamber is available. BASIC INSTALLATION - Includes a flanged duct section for easy installation, while the contained pitot array is internally manifolded and connected via through-wall fittings. PRIMARY FLOW ELEMENT - Available with either VAP3®/SA Pitots for clean air flow applications or with VAP3®/PA Pitots for particulate-laden applications. INTEGRAL STRAIGHTENING VANES - Contains integral flow straightening vanes that eliminate cyclonic, turbulent and reverse flow at the point of measurement. MATERIAL OF CONSTRUCTION - 304 SS construction. VAP3® is manufactured of extruded 6063 series aluminum with a final process Teflon hard-anodized coating, ensuring a surface hardness of Rockwell 65C. MINIMAL PRESSURE LOSS - Yields a minimal pressure drop of 33% of the differential pressure. NO MAINTENANCE - There are no active electronic components or moving parts that are installed within the air stream, thus eliminating maintenance costs and ensuring reliability and ease-of-use. VELOCITY AVERAGING THROUGHOUT FULL TRAVERSE OF THE DUCT - VAP3® Pitot installations provide multiple DP sensing ports, covering the full traverse of any duct.

FLOW CONDITIONING WITHIN DUCTS
Air flow measurement is most accurate in straight duct runs where air flow can be evenly profiled across the duct at the point of measurement and where no turbulent, reverse, or cyclonic flow patterns are present. Typically, it can take as much as 10 diameters of straight duct run to eliminate turbulent or reverse flow, while it can take as much as 30 diameters of straight duct runs to eliminate cyclonic flow. If you do not have the proper amount of straight duct run present to accurately measure your air flow, some type of flow conditioner is required.
WHY USE AN HBP
The HBP - High Beta® Process Flow Conditioner is ideally designed for industrial process applications where the expansive straight duct runs needed for accurate flow measurement are not present. Perfect for new or for retrofit applications, the HBP is designed for installations with relatively no straight duct runs upstream or downstream and eliminates cyclonic, turbulent and reverse flow at the point of measurement. The HBP consists of a flanged duct section that can be inserted in to round ducts. An array of VAP3®Pitots is housed within the HBP, allowing for an accurate differential pressure output that provides precise air flow measurement for tighter control of your process.
FAST AND EASY INSTALLATION
Engineered for a variety of duct sizes and configurations, the HBP is designed to be an accurate, dependable source for air flow profiling and measurement without the lengthy lead times associated with Engineered-to-Order products. Upon arrival onsite, the HBP can be quickly bolted in to place via its flanged spool section, which is manufactured with standard bolt patterns that will easily fit most duct configurations.

FEATURES AND BENEFITS

  • DUCT SECTION - available in diameters up to 36".
  • ACCURACY - Accuracy to within ±0.5% and repeatability to within ±0.1%. Testing certification in an AMCA rated test chamber is available.
  • BASIC INSTALLATION - Includes a flanged duct section for easy installation, while the contained pitot array is internally manifolded and connected via through-wall fittings.
  • PRIMARY FLOW ELEMENT - Available with either VAP3®/SA Pitots for clean air flow applications or with VAP3®/PA Pitots for particulate-laden applications.
  • INTEGRAL STRAIGHTENING VANES - Contains integral flow straightening vanes that eliminate cyclonic, turbulent and reverse flow at the point of measurement.
  • MATERIAL OF CONSTRUCTION - 304 SS construction. VAP3® is manufactured of extruded 6063 series aluminum with a final process Teflon hard-anodized coating, ensuring a surface hardness of Rockwell 65C.
  • MINIMAL PRESSURE LOSS - Yields a minimal pressure drop of 33% of the differential pressure.
  • NO MAINTENANCE - There are no active electronic components or moving parts that are installed within the air stream, thus eliminating maintenance costs and ensuring reliability and ease-of-use.
  • VELOCITY AVERAGING THROUGHOUT FULL TRAVERSE OF THE DUCT - VAP3® Pitot installations provide multiple DP sensing ports, covering the full traverse of any duct.
Supplier's Site Datasheet

Technical Specifications

  Eastern Instruments
Product Category Flow Conditioners
Product Number High Beta® HBP
Product Name Process Duct Flow Conditioner
Diameter 6 to 36 inch (152 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Conditioner for Combustion - Power - High Beta®  HBE - Eastern Instruments
Specs
Configuration Plate
Media Gas
View Details