Eastern Instruments Flow Conditioner for Combustion - Power High Beta® HBE

Description
THE HIGH BETA AND THE POWER INDUSTRY The trend to improve efficiency in today’s power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or representative of mass flow can destabilize the airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate these type of flow disturbances. The High Beta® Engineered (HBE) flow conditioner is ideal for profiling even the most turbulent flows and is perfect for applications where ducts are not uniform or are irregular in size and shape, such as those seen in the duct work of power plants measuring Primary Air, Secondary Air, Overfired Air or Tempering Air among other applications. Watch a video of the High Beta® airflowmeasurementsy stem in action. The combustion process can be understood as a "mass-based" relationship in which optimization occurs through the stochiometric balance between the mass of air and the mass of fuel or feed stock being combusted. Whether the fuel is coal or a biomass feed stock such as wood chips, construction debris, or even soybeans or sugar cane, the proper fuel-to-air ratio is critical to increasing the efficiency of the burners and maintaining an optimum temperature for the boilers. WHAT IS THE HIGH BETA The High Beta® Engineered flow conditioner is a proprietary-designed flow-conditioning device that is designed to minimize pressure loss while straightening flow in combustion air flow ducts with relatively few or almost no straight duct runs upstream and/or downstream. Eliminating cyclonic, turbulent, and reverse flow at the point of measurement, the High Beta® optimizes flow conditions so that the accompanying VAP3® Pitots can obtain their maximum accuracy. The High Beta® consists of a flanged 304 stainless steel duct section that can be inserted into either round or rectangular ducts. A converging section effectively straightens the flow profile and accelerates air through its round measurement area. An array of VAP3® pitots is housed within each HBE that will provide an accurate differential pressure output for the highest degree of air flow measurement and control of your process. The High Beta® is erosion resistant and can handle typical process temperatures up to 700°F. Additionally, the High Beta® can be *NIST reference calibrated prior to installation. Typical *NIST calibrated total flow uncertainties can be as low as ±0.50% over the calibrated range. SUPERIOR PLUG RESISTANCE In many cases, pitot tubes have one port facing into the air stream (high), and one port at 90° to the air stream (low). The differential pressure between the “high” and “low” ports represents the velocity. Situated in this way, however, the "high" port is vulnerable to plugging from airborne particulate including fly ash. The HBE is equipped with VAP3® pitots which place the “high” port inline with airflow, which means it has no impact ports and is thus, resistant to the plugging issues associated with standard pitots.
Request a Quote Datasheet
Description
THE HIGH BETA AND THE POWER INDUSTRY The trend to improve efficiency in today’s power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or representative of mass flow can destabilize the airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate these type of flow disturbances. The High Beta® Engineered (HBE) flow conditioner is ideal for profiling even the most turbulent flows and is perfect for applications where ducts are not uniform or are irregular in size and shape, such as those seen in the duct work of power plants measuring Primary Air, Secondary Air, Overfired Air or Tempering Air among other applications. Watch a video of the High Beta® airflowmeasurementsy stem in action. The combustion process can be understood as a "mass-based" relationship in which optimization occurs through the stochiometric balance between the mass of air and the mass of fuel or feed stock being combusted. Whether the fuel is coal or a biomass feed stock such as wood chips, construction debris, or even soybeans or sugar cane, the proper fuel-to-air ratio is critical to increasing the efficiency of the burners and maintaining an optimum temperature for the boilers. WHAT IS THE HIGH BETA The High Beta® Engineered flow conditioner is a proprietary-designed flow-conditioning device that is designed to minimize pressure loss while straightening flow in combustion air flow ducts with relatively few or almost no straight duct runs upstream and/or downstream. Eliminating cyclonic, turbulent, and reverse flow at the point of measurement, the High Beta® optimizes flow conditions so that the accompanying VAP3® Pitots can obtain their maximum accuracy. The High Beta® consists of a flanged 304 stainless steel duct section that can be inserted into either round or rectangular ducts. A converging section effectively straightens the flow profile and accelerates air through its round measurement area. An array of VAP3® pitots is housed within each HBE that will provide an accurate differential pressure output for the highest degree of air flow measurement and control of your process. The High Beta® is erosion resistant and can handle typical process temperatures up to 700°F. Additionally, the High Beta® can be *NIST reference calibrated prior to installation. Typical *NIST calibrated total flow uncertainties can be as low as ±0.50% over the calibrated range. SUPERIOR PLUG RESISTANCE In many cases, pitot tubes have one port facing into the air stream (high), and one port at 90° to the air stream (low). The differential pressure between the “high” and “low” ports represents the velocity. Situated in this way, however, the "high" port is vulnerable to plugging from airborne particulate including fly ash. The HBE is equipped with VAP3® pitots which place the “high” port inline with airflow, which means it has no impact ports and is thus, resistant to the plugging issues associated with standard pitots.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Conditioner for Combustion - Power - High Beta®  HBE - Eastern Instruments
Wilmington, NC, USA
Flow Conditioner for Combustion - Power
High Beta® HBE
Flow Conditioner for Combustion - Power High Beta® HBE
THE HIGH BETA AND THE POWER INDUSTRY The trend to improve efficiency in today’s power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or representative of mass flow can destabilize the airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate these type of flow disturbances. The High Beta® Engineered (HBE) flow conditioner is ideal for profiling even the most turbulent flows and is perfect for applications where ducts are not uniform or are irregular in size and shape, such as those seen in the duct work of power plants measuring Primary Air, Secondary Air, Overfired Air or Tempering Air among other applications. Watch a video of the High Beta® airflowmeasurementsy stem in action. The combustion process can be understood as a "mass-based" relationship in which optimization occurs through the stochiometric balance between the mass of air and the mass of fuel or feed stock being combusted. Whether the fuel is coal or a biomass feed stock such as wood chips, construction debris, or even soybeans or sugar cane, the proper fuel-to-air ratio is critical to increasing the efficiency of the burners and maintaining an optimum temperature for the boilers. WHAT IS THE HIGH BETA The High Beta® Engineered flow conditioner is a proprietary-designed flow-conditioning device that is designed to minimize pressure loss while straightening flow in combustion air flow ducts with relatively few or almost no straight duct runs upstream and/or downstream. Eliminating cyclonic, turbulent, and reverse flow at the point of measurement, the High Beta® optimizes flow conditions so that the accompanying VAP3® Pitots can obtain their maximum accuracy. The High Beta® consists of a flanged 304 stainless steel duct section that can be inserted into either round or rectangular ducts. A converging section effectively straightens the flow profile and accelerates air through its round measurement area. An array of VAP3® pitots is housed within each HBE that will provide an accurate differential pressure output for the highest degree of air flow measurement and control of your process. The High Beta® is erosion resistant and can handle typical process temperatures up to 700°F. Additionally, the High Beta® can be *NIST reference calibrated prior to installation. Typical *NIST calibrated total flow uncertainties can be as low as ±0.50% over the calibrated range. SUPERIOR PLUG RESISTANCE In many cases, pitot tubes have one port facing into the air stream (high), and one port at 90° to the air stream (low). The differential pressure between the “high” and “low” ports represents the velocity. Situated in this way, however, the "high" port is vulnerable to plugging from airborne particulate including fly ash. The HBE is equipped with VAP3® pitots which place the “high” port inline with airflow, which means it has no impact ports and is thus, resistant to the plugging issues associated with standard pitots.

THE HIGH BETA AND THE POWER INDUSTRY
The trend to improve efficiency in today’s power plant environment drives the need for effective boiler trim controls which, in turn, requires accurate combustion air flow measurement. Air flow measurement that is not repeatable, accurate, or representative of mass flow can destabilize the airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate these type of flow disturbances.

The High Beta® Engineered (HBE) flow conditioner is ideal for profiling even the most turbulent flows and is perfect for applications where ducts are not uniform or are irregular in size and shape, such as those seen in the duct work of power plants measuring Primary Air, Secondary Air, Overfired Air or Tempering Air among other applications.
Watch a video of the High Beta® airflowmeasurementsystem in action.

The combustion process can be understood as a "mass-based" relationship in which optimization occurs through the stochiometric balance between the mass of air and the mass of fuel or feed stock being combusted. Whether the fuel is coal or a biomass feed stock such as wood chips, construction debris, or even soybeans or sugar cane, the proper fuel-to-air ratio is critical to increasing the efficiency of the burners and maintaining an optimum temperature for the boilers.

WHAT IS THE HIGH BETA

The High Beta® Engineered flow conditioner is a proprietary-designed flow-conditioning device that is designed to minimize pressure loss while straightening flow in combustion air flow ducts with relatively few or almost no straight duct runs upstream and/or downstream. Eliminating cyclonic, turbulent, and reverse flow at the point of measurement, the High Beta® optimizes flow conditions so that the accompanying VAP3® Pitots can obtain their maximum accuracy. The High Beta® consists of a flanged 304 stainless steel duct section that can be inserted into either round or rectangular ducts. A converging section effectively straightens the flow profile and accelerates air through its round measurement area. An array of VAP3® pitots is housed within each HBE that will provide an accurate differential pressure output for the highest degree of air flow measurement and control of your process. The High Beta® is erosion resistant and can handle typical process temperatures up to 700°F. Additionally, the High Beta® can be *NIST reference calibrated prior to installation. Typical *NIST calibrated total flow uncertainties can be as low as ±0.50% over the calibrated range.

SUPERIOR PLUG RESISTANCE

In many cases, pitot tubes have one port facing into the air stream (high), and one port at 90° to the air stream (low). The differential pressure between the “high” and “low” ports represents the velocity. Situated in this way, however, the "high" port is vulnerable to plugging from airborne particulate including fly ash.
The HBE is equipped with VAP3® pitots which place the “high” port inline with airflow, which means it has no impact ports and is thus, resistant to the plugging issues associated with standard pitots.

Supplier's Site Datasheet

Technical Specifications

  Eastern Instruments
Product Category Flow Conditioners
Product Number High Beta® HBE
Product Name Flow Conditioner for Combustion - Power
Configuration Plate
Unlock Full Specs
to access all available technical data

Similar Products

Process Duct Flow Conditioner - High Beta® HBP - Eastern Instruments
Specs
Diameter 6 to 36 inch (152 to 914 mm)
Media Gas
View Details