East Electronics Circuit Protection Fuses SS-5H-1.6A-APH

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Eaton - Electronics Division Category: Circuit Protection Fuses Series: SS-5H Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Mounting Type: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 1.6 A Response Time: Slow Blow Package / Case: Radial, Box
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Eaton - Electronics Division Category: Circuit Protection Fuses Series: SS-5H Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Mounting Type: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 1.6 A Response Time: Slow Blow Package / Case: Radial, Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Alternative Parts (Cross-Reference): Cross Manufacturer: Eaton - Electronics Division Category: Circuit Protection Fuses Series: SS-5H Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Mounting Type: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Current Rating (Amps): 1.6 A Response Time: Slow Blow Package / Case: Radial, Box

Alternative Parts (Cross-Reference): Cross
Manufacturer: Eaton - Electronics Division
Category: Circuit Protection Fuses
Series: SS-5H
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Active
Mounting Type: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Current Rating (Amps): 1.6 A
Response Time: Slow Blow
Package / Case: Radial, Box

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Name Circuit Protection Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Circuit Protection Fuse - 139-CCF1N7TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers