EarthLCD, a division of Earth Computer Technologies, Inc. 10.4" Industrial Panel PC PPC-10

Description
Intel Atom D945GSEJT +12V Operation 10.4" LCD 800x600 Resolution 400 nits brightness Resistive Touch Screen Removable 2.5" Hard Drive Tray 1GB 533MHz DDR2 SODIMM Support for up to 2 GB of system memory VGA DVI LVDS Enabled Front panel microphone/headphone header 10/100/1000 Mb/s (Gigabit) Ethernet LAN 2 Serial Ports 3 External USB 2.0 1 Internal USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors (supporting IDE and ACHI) 75mm VESA Mounting pattern
Description
Intel Atom D945GSEJT +12V Operation 10.4" LCD 800x600 Resolution 400 nits brightness Resistive Touch Screen Removable 2.5" Hard Drive Tray 1GB 533MHz DDR2 SODIMM Support for up to 2 GB of system memory VGA DVI LVDS Enabled Front panel microphone/headphone header 10/100/1000 Mb/s (Gigabit) Ethernet LAN 2 Serial Ports 3 External USB 2.0 1 Internal USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors (supporting IDE and ACHI) 75mm VESA Mounting pattern

Suppliers

Company
Product
Description
Supplier Links
10.4
Costa Mesa, CA, USA
10.4" Industrial Panel PC
PPC-10
10.4" Industrial Panel PC PPC-10
Intel Atom D945GSEJT +12V Operation 10.4" LCD 800x600 Resolution 400 nits brightness Resistive Touch Screen Removable 2.5" Hard Drive Tray 1GB 533MHz DDR2 SODIMM Support for up to 2 GB of system memory VGA DVI LVDS Enabled Front panel microphone/headphone header 10/100/1000 Mb/s (Gigabit) Ethernet LAN 2 Serial Ports 3 External USB 2.0 1 Internal USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors (supporting IDE and ACHI) 75mm VESA Mounting pattern

Intel Atom D945GSEJT

  • +12V Operation
  • 10.4" LCD
  • 800x600 Resolution
  • 400 nits brightness
  • Resistive Touch Screen
  • Removable 2.5" Hard Drive Tray
  • 1GB 533MHz DDR2 SODIMM
  • Support for up to 2 GB of system memory
  • VGA
  • DVI
  • LVDS Enabled
  • Front panel microphone/headphone header
  • 10/100/1000 Mb/s (Gigabit) Ethernet LAN
  • 2 Serial Ports
  • 3 External USB 2.0
  • 1 Internal USB 2.0
  • Supports an Intel Z-U130 Solid State Drive or compatible
  • One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support
  • Two Serial ATA (SATA) 3.0 Gb/s connectors (supporting IDE and ACHI)
  • 75mm VESA Mounting pattern
Supplier's Site

Technical Specifications

  EarthLCD, a division of Earth Computer Technologies, Inc.
Product Category Human Machine Interfaces
Product Number PPC-10
Product Name 10.4" Industrial Panel PC
Configuration Panel
I/O Interfaces Ethernet; FastEthernet; USB
Features / Applications Computer Applications; Web Enabled
Type Intel Atom
Screen Graphic
Unlock Full Specs
to access all available technical data