ILLUMINATED PUSHBUTTON, MAINTAIN
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1948-K14-271.112032-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |