Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
PUSH BUTTON SW, SPST, 5A, 250VAC, PANEL; Product Range:14 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N
SWITCH PB DPST-NO/NC 5A 250V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2470-ND | 57AC6086 | K14-131.221130 |
| Product Name | Pushbutton Switches | Push Button Sw, Spst, 5A, 250Vac, Panel; Product Range Eao | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton |
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Solder Terminals | Solder Terminals |