EAO Switch Corporation Pushbutton Switches K14-131.221101

Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2468-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2468-ND
Pushbutton Switches 1948-2468-ND
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao - 57AC6084 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao
57AC6084
Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao 57AC6084
PB SWITCH, SPST, 5A, 250VAC, RED, PANEL; Product Range:14 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST, 5A, 250VAC, RED, PANEL; Product Range:14 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1948-2468-ND 57AC6084
Product Name Pushbutton Switches Pb Switch, Spst, 5A, 250Vac, Red, Panel; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Hardware - AT3012D05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 15997 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details