Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL KEYPADS
EAO SWITCH CORPORATION
K09-01.000003 -- KEYPADS
EAO Switch Corporation
Keypads
K09-01.000003
Description
In Cabin Keypad 6PB Hardwired 24V Screw
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
In Cabin Keypad 6PB Hardwired 24V Screw
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Keypads
102417
Keypads
102417
In Cabin Keypad 6PB Hardwired 24V Screw
In Cabin Keypad 6PB Hardwired 24V Screw
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Keypads
Product Number
102417
Product Name
Keypads
Standard Keypad Size
Other Size
Unlock Full Specs
to access all available technical data
Similar Products
NKK Switches
Keypads
FMBN16BE
Specs
Keypad Style
Membrane Overlay
View Details
2
suppliers
RS Components, Ltd.
Numeric Keypads
206042
Specs
Connector Style
Other
Thickness
5.28 inch (134 mm)
View Details
Grayhill, Inc.
Keypad Switches
86AC2-102
Specs
Standard Keypad Size
3x4
Mounting
Front Panel; Rear Panel
Keypad Output
Single Pole/Common Bus
View Details
LINAK U.S. Inc.
Hospital Bed Control Panel
Attendant Control Compact (ACC)
Specs
Standard Keypad Size
3x4
Mounting
Front Panel
Keypad Style
Full Travel Keypad Buttons
View Details