EAO Switch Corporation Switch, Pushbutton, Spst-Nc, 5A, 250V; Product Range Eao EUS-61-3440.414511LX

Description
SWITCH, PUSHBUTTON, SPST-NC, 5A, 250V; Product Range:61 Series; Contact Configuration:SPST-N C; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NC, 5A, 250V; Product Range:61 Series; Contact Configuration:SPST-N C; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-Nc, 5A, 250V; Product Range Eao - 95F7140 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-Nc, 5A, 250V; Product Range Eao
95F7140
Switch, Pushbutton, Spst-Nc, 5A, 250V; Product Range Eao 95F7140
SWITCH, PUSHBUTTON, SPST-NC, 5A, 250V; Product Range:61 Series; Contact Configuration:SPST-N C; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NC, 5A, 250V; Product Range:61 Series; Contact Configuration:SPST-NC; Switch Operation:On; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:-; Contact Voltage DC Nom:-; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 95F7140
Product Name Switch, Pushbutton, Spst-Nc, 5A, 250V; Product Range Eao
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Emergency Stop Switch - FF0126BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
ASSEMBLED STATION - 800F-1MM5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details