EAO Switch Corporation Push Button Actuators 92-443.400

Description
Illuminated pushbutton-actuator black/ye
Request a Quote
Description
Illuminated pushbutton-actuator black/ye
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 2748394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
2748394
Push Button Actuators 2748394
Illuminated pushbutton-actuator black/ye

Illuminated pushbutton-actuator black/ye

Supplier's Site
Pushbutton - 18791378 - Radwell International
Willingboro, NJ, United States
Pushbutton
18791378
Pushbutton 18791378
ACTUATOR 5N, 92 SERIES PUSHBUTTON SWITCH; FOR USE WITH:EAO 92 SERIES PUSHBUTTON SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:-; MOUNTING HOLE DIA:16MM; OPERATING FORCE MAX:2.7N; OVER TRAVEL MIN:0.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ACTUATOR 5N, 92 SERIES PUSHBUTTON SWITCH; FOR USE WITH:EAO 92 SERIES PUSHBUTTON SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:-; MOUNTING HOLE DIA:16MM; OPERATING FORCE MAX:2.7N; OVER TRAVEL MIN:0.4MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2748394 18791378
Product Name Push Button Actuators Pushbutton
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AWM-24D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115831 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details