EAO Switch Corporation Switch, Pushbutton, 3Nc/3No, 6A, 250V; Product Range Eao 903-.000-00

Description
SWITCH, PUSHBUTTON, 3NC/3NO, 6A, 250V; Product Range:903 Series; Contact Configuration:-; Switch Operation:-; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, 3NC/3NO, 6A, 250V; Product Range:903 Series; Contact Configuration:-; Switch Operation:-; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, 3Nc/3No, 6A, 250V; Product Range Eao - 89M4481 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 3Nc/3No, 6A, 250V; Product Range Eao
89M4481
Switch, Pushbutton, 3Nc/3No, 6A, 250V; Product Range Eao 89M4481
SWITCH, PUSHBUTTON, 3NC/3NO, 6A, 250V; Product Range:903 Series; Contact Configuration:-; Switch Operation:-; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 3NC/3NO, 6A, 250V; Product Range:903 Series; Contact Configuration:-; Switch Operation:-; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:250mA; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 89M4481
Product Name Switch, Pushbutton, 3Nc/3No, 6A, 250V; Product Range Eao
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Pushbutton Switches - AT3083JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 605350 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details