The 84-8716.6620 is a switching element in the Halo Compact series, featuring a single normally open contact with gold-plated silver contacts and a switching current of 0.1 A. It uses a short-travel switching system with terminal connections sized 2.8 x 0.8 mm for solder or plug-in mounting. The component includes a blue LED for illumination and weighs 0.013 kg.
SWITCHING ELEMENT HALO COMPACT, 24 VDC BLUE SMD LEDS, WHITE CENTRAL LED, 1NO AU, PLUG IN, LIGHTFILE 19003055376
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05AC2766 |
| Product Name | Switching Element Halo Compact, 24 Vdc Blue Smd Leds, White Central Led, 1No Au, Plug In, Lightfile 19003055376 Eao |