EAO Switch Corporation E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao 84-5320.0040

Description
E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round
Description
E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao - 23AJ4542 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao
23AJ4542
E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao 23AJ4542
E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-NC; Switch Operation:Maintained; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 23AJ4542
Product Name E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details
Emergency-Stop button - Spring element EFR - EFR.1 - 101031749 - Schmersal Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details