EAO Switch Corporation E-Stop Sw, Dpst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao 84-5241.2B40

Description
E-STOP SW, DPST-NC, 3A, 120VAC, CABLE; Contact Configuration:DPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round
Description
E-STOP SW, DPST-NC, 3A, 120VAC, CABLE; Contact Configuration:DPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw, Dpst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao - 23AJ4541 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Dpst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao
23AJ4541
E-Stop Sw, Dpst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao 23AJ4541
E-STOP SW, DPST-NC, 3A, 120VAC, CABLE; Contact Configuration:DPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

E-STOP SW, DPST-NC, 3A, 120VAC, CABLE; Contact Configuration:DPST-NC; Switch Operation:Maintained; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 23AJ4541
Product Name E-Stop Sw, Dpst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Switch - 800H-FPXQN25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire / Pushbutton Combination
Maximum AC Voltage Rating 250 volts
Maximum DC Voltage Rating 250 volts
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers