Emergency-stop switch with one normally closed contact, non-illuminated, and a green position indication ring, designed for mounting with a 22.3 mm cut-out and a front diameter of 32 mm. The housing is yellow plastic with IP65 protection, and switching is achieved by twisting to unlock clockwise. It operates at 250 V AC/DC with a current rating of 5 A, using a slow-make, gold-plated silver contact system. The unit includes a flat ribbon cable 300 mm long. It complies with EN IEC 60947-5-5, DIN EN ISO 13850, and EN 60204-1 standards. Weight is 0.036 kg.
Switch emergency-stop, 1NC, non illuminated, cable 300mm, green indication ring
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 38X7210 |
| Product Name | Switch Emergency-Stop, 1Nc, Non Illuminated, Cable 300Mm, Green Indication Ring Eao |