EAO Switch Corporation Panel Indicator, White, 110Vac, Solder; Led Color Eao 82-6151.0255

Description
PANEL INDICATOR, WHITE, 110VAC, SOLDER; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 110VAC, SOLDER; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 110Vac, Solder; Led Color Eao - 60AC7545 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 110Vac, Solder; Led Color Eao
60AC7545
Panel Indicator, White, 110Vac, Solder; Led Color Eao 60AC7545
PANEL INDICATOR, WHITE, 110VAC, SOLDER; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 110VAC, SOLDER; LED Color:White; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7545
Product Name Panel Indicator, White, 110Vac, Solder; Led Color Eao
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details