EAO Switch Corporation Panel Indicator, White, 24V, Solder; Led Color Eao 82-6151.0254

Description
PANEL INDICATOR, WHITE, 24V, SOLDER; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 24V, SOLDER; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 24V, Solder; Led Color Eao - 60AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 24V, Solder; Led Color Eao
60AC7544
Panel Indicator, White, 24V, Solder; Led Color Eao 60AC7544
PANEL INDICATOR, WHITE, 24V, SOLDER; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 24V, SOLDER; LED Color:White; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7544
Product Name Panel Indicator, White, 24V, Solder; Led Color Eao
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-XX57-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 22 degrees
View Details
2 suppliers