EAO Switch Corporation Panel Indicator, Yellow, 24V, Solder; Led Color Eao 82-6151.0244

Description
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 24V, Solder; Led Color Eao - 60AC7539 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 24V, Solder; Led Color Eao
60AC7539
Panel Indicator, Yellow, 24V, Solder; Led Color Eao 60AC7539
PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 24V, SOLDER; LED Color:Yellow; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7539
Product Name Panel Indicator, Yellow, 24V, Solder; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
EXCELED™ series - SLI-343U8RC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details