EAO Switch Corporation Panel Indicator, Green, 110Vac, Solder; Led Color Eao 82-6151.0235

Description
PANEL INDICATOR, GREEN, 110VAC, SOLDER; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 110VAC, SOLDER; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 110Vac, Solder; Led Color Eao - 60AC7535 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 110Vac, Solder; Led Color Eao
60AC7535
Panel Indicator, Green, 110Vac, Solder; Led Color Eao 60AC7535
PANEL INDICATOR, GREEN, 110VAC, SOLDER; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 110VAC, SOLDER; LED Color:Green; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7535
Product Name Panel Indicator, Green, 110Vac, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-ASMF-LWG8-NSVJDTR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6800 K
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details