EAO Switch Corporation Panel Indicator, Blue, 110Vac, Solder; Led Color Eao 82-6151.0225

Description
PANEL INDICATOR, BLUE, 110VAC, SOLDER; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 110VAC, SOLDER; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 110Vac, Solder; Led Color Eao - 60AC7530 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 110Vac, Solder; Led Color Eao
60AC7530
Panel Indicator, Blue, 110Vac, Solder; Led Color Eao 60AC7530
PANEL INDICATOR, BLUE, 110VAC, SOLDER; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 110VAC, SOLDER; LED Color:Blue; Operating Voltage:110VAC; Mounting Hole Dia:22mm; Forward Current If:2mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7530
Product Name Panel Indicator, Blue, 110Vac, Solder; Led Color Eao
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGHE - Broadcom Inc.
Specs
LED Type White
Color Temperature 3000 K
Viewing Angle 120 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details