EAO Switch Corporation Panel Indicator, Blue, 24V, Solder; Led Color Eao 82-6151.0224

Description
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 24V, Solder; Led Color Eao - 47AC2725 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 24V, Solder; Led Color Eao
47AC2725
Panel Indicator, Blue, 24V, Solder; Led Color Eao 47AC2725
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC2725
Product Name Panel Indicator, Blue, 24V, Solder; Led Color Eao
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details