EAO Switch Corporation Panel Indicator, White, 12V, Solder; Led Color Eao 82-6151.0153

Description
PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 12V, Solder; Led Color Eao - 60AC7519 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 12V, Solder; Led Color Eao
60AC7519
Panel Indicator, White, 12V, Solder; Led Color Eao 60AC7519
PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7519
Product Name Panel Indicator, White, 12V, Solder; Led Color Eao
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details