EAO Switch Corporation Panel Indicator, Green, 230Vac, Solder; Led Color Eao 82-6151.0136

Description
PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 230Vac, Solder; Led Color Eao - 82Y9173 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 230Vac, Solder; Led Color Eao
82Y9173
Panel Indicator, Green, 230Vac, Solder; Led Color Eao 82Y9173
PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 230VAC, SOLDER; LED Color:Green; Operating Voltage:230VAC; Mounting Hole Dia:22mm; Forward Current If:1.3mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 82Y9173
Product Name Panel Indicator, Green, 230Vac, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3090SA35ADKD1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details