EAO Switch Corporation Panel Indicator, Blue, 24V, Solder; Led Color Eao 82-6151.0124

Description
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 24V, Solder; Led Color Eao - 60AC7508 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 24V, Solder; Led Color Eao
60AC7508
Panel Indicator, Blue, 24V, Solder; Led Color Eao 60AC7508
PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, BLUE, 24V, SOLDER; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7508
Product Name Panel Indicator, Blue, 24V, Solder; Led Color Eao
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-3597-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details