EAO Switch Corporation Panel Indicator, Red, 12V, Solder; Led Color Eao 82-6151.0113

Description
PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 12V, Solder; Led Color Eao - 60AC7504 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 12V, Solder; Led Color Eao
60AC7504
Panel Indicator, Red, 12V, Solder; Led Color Eao 60AC7504
PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 12V, SOLDER; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7504
Product Name Panel Indicator, Red, 12V, Solder; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 9
View Details
Infrared Light Emitting LED Surface mount With Lens - SCM-013RT - ROHM Semiconductor GmbH
Specs
LED Package: 3x1.5 (t=0.9)
Peak Wavelength 850 nm (8500 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details