The 82-5152.1000 is a momentary pushbutton switch with a 19 mm mounting cut-out and a flush, round stainless-steel front bezel. It features a snap-action changeover contact (1C) with silver contacts, rated for 5 A at 250 V AC and 0.7 A at 24 V DC. The switch has a screw terminal connection, an actuating force of 3 to 6 N, and an actuating travel of 2.5 mm. It is rated IP65 and IP67 for front protection and IK10 for impact resistance. The electrical life is 100,000 cycles, with a mechanical life of 1,000,000 cycles. Operating temperature ranges from -30 °C to +70 °C. It meets IEC 60947-5-1, UL 508, and has CB, UL, CCC, and CE approvals.
SWITCH, PUSHBUTTON.MOMENTARY
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 05AC2753 |
| Product Name | Switch, Pushbutton.momentary.19 Mm.stainless Steel.flush/flat.no Led.no Colour.no Led.screw Terminal Eao |