EAO Switch Corporation Pushbutton Switches 82-5151.1243

Description
Pushbutton Switches Ylw DotLED 12VAC/DC 19mm QC Flush Mom.
Datasheet
Description
Pushbutton Switches Ylw DotLED 12VAC/DC 19mm QC Flush Mom.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.1243
Pushbutton Switches 82-5151.1243
Pushbutton Switches Ylw DotLED 12VAC/DC 19mm QC Flush Mom.

Pushbutton Switches Ylw DotLED 12VAC/DC 19mm QC Flush Mom.

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao - 41Y2757 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
41Y2757
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 41Y2757
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 82-5151.1243 41Y2757
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
Terminal Type Plug-In
Features Illuminated Switch; RoHS RoHS
Operating Temp -22 to 158 F (-30 to 70 C)
Switch Function Momentary Contact; Momentary Spring Return
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Flush Push Buttons - 2ALF6LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details