EAO Switch Corporation Panel Indicator, Green, 12V, Solder; Led Color Eao 82-5151.0233

Description
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12V, Solder; Led Color Eao - 60AC7402 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12V, Solder; Led Color Eao
60AC7402
Panel Indicator, Green, 12V, Solder; Led Color Eao 60AC7402
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7402
Product Name Panel Indicator, Green, 12V, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 95 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details