EAO Switch Corporation Panel Indicator, White, 12V, Solder; Led Color Eao 82-5151.0153

Description
PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 12V, Solder; Led Color Eao - 60AC7388 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 12V, Solder; Led Color Eao
60AC7388
Panel Indicator, White, 12V, Solder; Led Color Eao 60AC7388
PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, WHITE, 12V, SOLDER; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7388
Product Name Panel Indicator, White, 12V, Solder; Led Color Eao
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Circular LED lamp - SLR-343DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers