EAO Switch Corporation Panel Indicator, Yellow, 6V, Solder; Led Color Eao 82-5151.0142

Description
PANEL INDICATOR, YELLOW, 6V, SOLDER; LED Color:Yellow; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 6V, SOLDER; LED Color:Yellow; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 6V, Solder; Led Color Eao - 60AC7383 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 6V, Solder; Led Color Eao
60AC7383
Panel Indicator, Yellow, 6V, Solder; Led Color Eao 60AC7383
PANEL INDICATOR, YELLOW, 6V, SOLDER; LED Color:Yellow; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 6V, SOLDER; LED Color:Yellow; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7383
Product Name Panel Indicator, Yellow, 6V, Solder; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details