EAO Switch Corporation Panel Indicator, Green, 12V, Solder; Led Color Eao 82-5151.0133

Description
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Description
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12V, Solder; Led Color Eao - 60AC7381 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12V, Solder; Led Color Eao
60AC7381
Panel Indicator, Green, 12V, Solder; Led Color Eao 60AC7381
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:19mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7381
Product Name Panel Indicator, Green, 12V, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2002-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details