EAO Switch Corporation Panel Indicator, Green, 6V, Solder; Led Color Eao 82-5151.0132

Description
PANEL INDICATOR, GREEN, 6V, SOLDER; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 6V, SOLDER; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 6V, Solder; Led Color Eao - 60AC7380 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 6V, Solder; Led Color Eao
60AC7380
Panel Indicator, Green, 6V, Solder; Led Color Eao 60AC7380
PANEL INDICATOR, GREEN, 6V, SOLDER; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 6V, SOLDER; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7380
Product Name Panel Indicator, Green, 6V, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details