EAO Switch Corporation Panel Indicator, Red, 24V, Solder; Led Color Eao 82-5151.0114

Description
PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 24V, Solder; Led Color Eao - 66W5195 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 24V, Solder; Led Color Eao
66W5195
Panel Indicator, Red, 24V, Solder; Led Color Eao 66W5195
PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 24V, SOLDER; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:19mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66W5195
Product Name Panel Indicator, Red, 24V, Solder; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 846-CSL0901UT1TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
LED Indication - Discrete - XZFBB45W-2-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details