EAO Switch Corporation Panel Indicator, Red, 6V, Solder; Led Color Eao 82-5151.0112

Description
PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 6V, Solder; Led Color Eao - 60AC7373 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 6V, Solder; Led Color Eao
60AC7373
Panel Indicator, Red, 6V, Solder; Led Color Eao 60AC7373
PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:19mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7373
Product Name Panel Indicator, Red, 6V, Solder; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D12P8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers