EAO Switch Corporation Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 82-4151.2243

Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao - 45Y0374 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
45Y0374
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 45Y0374
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-4151.2243
Pushbutton Switches 82-4151.2243
Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Yellow LED, 12V AC/DC

Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Yellow LED, 12V AC/DC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 45Y0374 82-4151.2243
Product Name Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao Pushbutton Switches
Switch Function Push-Pull
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Features RoHS Illuminated Switch; RoHS
Max Current Rating 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-JWM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Terminal Type Solder Pin
Features RoHS
Max Current Rating 0.0800 amps
View Details