EAO Switch Corporation Panel Indicator, Yellow, 12V, Solder; Led Color Eao 82-4151.0243

Description
PANEL INDICATOR, YELLOW, 12V, SOLDER; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, YELLOW, 12V, SOLDER; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Yellow, 12V, Solder; Led Color Eao - 60AC7279 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Yellow, 12V, Solder; Led Color Eao
60AC7279
Panel Indicator, Yellow, 12V, Solder; Led Color Eao 60AC7279
PANEL INDICATOR, YELLOW, 12V, SOLDER; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, YELLOW, 12V, SOLDER; LED Color:Yellow; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7279
Product Name Panel Indicator, Yellow, 12V, Solder; Led Color Eao
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMB-LTD3-0C3F3DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details