EAO Switch Corporation Panel Indicator, Green, 24V, Solder; Led Color Eao 82-4151.0134

Description
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 24V, Solder; Led Color Eao - 60AC7252 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 24V, Solder; Led Color Eao
60AC7252
Panel Indicator, Green, 24V, Solder; Led Color Eao 60AC7252
PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 24V, SOLDER; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:16mm; Forward Current If:10mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7252
Product Name Panel Indicator, Green, 24V, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1947652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 6
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details