EAO Switch Corporation Panel Indicator, Green, 12V, Solder; Led Color Eao 82-4151.0133

Description
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 12V, Solder; Led Color Eao - 60AC7251 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 12V, Solder; Led Color Eao
60AC7251
Panel Indicator, Green, 12V, Solder; Led Color Eao 60AC7251
PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, GREEN, 12V, SOLDER; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:16mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7251
Product Name Panel Indicator, Green, 12V, Solder; Led Color Eao
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details