EAO Switch Corporation Panel Indicator, Red, 6V, Solder; Led Color Eao 82-4151.0112

Description
PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 6V, Solder; Led Color Eao - 47AC2718 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 6V, Solder; Led Color Eao
47AC2718
Panel Indicator, Red, 6V, Solder; Led Color Eao 47AC2718
PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

PANEL INDICATOR, RED, 6V, SOLDER; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:16mm; Forward Current If:15mA; Luminous Intensity:-; IP / NEMA Rating:IP65, IP67; Product Range:82 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 47AC2718
Product Name Panel Indicator, Red, 6V, Solder; Led Color Eao
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 289-1200-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 120 degrees
View Details