EAO Switch Corporation Switch, Tactile Spst 125Ma, Through Hole; Product Range Eao 81-10101-00

Description
SWITCH, TACTILE SPST 125mA, THROUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC; IP Rating:-RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST 125mA, THROUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC; IP Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst 125Ma, Through Hole; Product Range Eao - 52F508 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 125Ma, Through Hole; Product Range Eao
52F508
Switch, Tactile Spst 125Ma, Through Hole; Product Range Eao 52F508
SWITCH, TACTILE SPST 125mA, THROUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC; IP Rating:-RoHS Compliant: Yes

SWITCH, TACTILE SPST 125mA, THROUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 52F508
Product Name Switch, Tactile Spst 125Ma, Through Hole; Product Range Eao
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details