EAO Switch Corporation Push Button Actuators 71-611.0

Description
Modular switch actuator illuminated push
Request a Quote Datasheet
Description
Modular switch actuator illuminated push
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Actuators - 1760187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Actuators
1760187
Push Button Actuators 1760187
Modular switch actuator illuminated push

Modular switch actuator illuminated push

Supplier's Site
Switch, Pushbutton, 3A, 250V; Product Range Eao - 94B4158 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 3A, 250V; Product Range Eao
94B4158
Switch, Pushbutton, 3A, 250V; Product Range Eao 94B4158
SWITCH, PUSHBUTTON, 3A, 250V; Product Range:71 Series; Contact Configuration:-; Switch Operation:Momentary; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Current Max:3A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 3A, 250V; Product Range:71 Series; Contact Configuration:-; Switch Operation:Momentary; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Contact Current Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1760187 94B4158
Product Name Push Button Actuators Switch, Pushbutton, 3A, 250V; Product Range Eao
Actuator Specifications Switch
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TRM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Emergency Stop Push Buttons - 139968 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton - 922735 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details